Manufacturer: ON Semiconductor
Win Source Part Number: 1228596-MUR880E
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 800 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MUR880E from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR880E can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 8 A, 800 V
Diode Standard 800V 8A Through Hole TO-220-2
DIODE GEN PURP 800V 8A TO220-2
DIODE GEN PURP 800V 8A TO220-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1228596-MUR880E | 280-MUR880E | MUR880E | MUR880EOS-ND | MUR880E | MUR880E |
| Product Name | Diodes, Rectifiers - Single - MUR880E | 8 A 800 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Package | Rail/Tube | TO-220; TO-220AC 2 LEAD | TO-220 | TO-220; TO-220-2 | ||
| IO | 8 amps | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Applications | Rectifier | |||||
| Life Cycle Stage | Obsolete | Removed |