Manufacturer: ON Semiconductor
Win Source Part Number: 1081159-MUR440G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.28V @ 4A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
4A 400V Ultra-Fast Recovery Rectifier Diode, Axial Product overview: MUR440G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR440G can be used for catalog matching and distributor lookup.
Rectifier Diode, 4A, 400V, DO-201AD
Diode Standard 400V 4A Through Hole Axial
DIODE GEN PURP 400V 4A AXIAL
FAST RECOVERY DIODE, 4A, 400V AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:4A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 1081159-MUR440G | 280-MUR440G | MUR440G | MUR440GOS-ND | MUR440G | MUR440G | 42K1633 |
| Product Name | Diodes, Rectifiers - Single - MUR440G | 4A 400V Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 4A, 400V Axial; Repetitive Peak Reverse Voltage Onsemi | |
| Diode Type | Standard | ||||||
| VF | 1.28 volts | 1.28 volts | 1.28 volts | ||||
| VR | 400 volts | ||||||
| IR | 0.0100 mA | ||||||
| trr | 75 ns | 75 ns |