Switching Diode, Low Leakage
Diode Standard 250V 200mA (DC) Surface Mount SOD-323
Diode Standard 250V 200mA (DC) Surface Mount SOD-323
Diode Standard 250V 200mA (DC) Surface Mount SOD-323
Switching Diode, Low Leakage, 3000-REEL Product overview: NSVBAS21AHT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSVBAS21AHT1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929403-NSVBAS21AHT1G
Series: Automotive, AEC-Q101
Features: Diode Standard 250 V 200mA (DC) Surface Mount SOD-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-76, SOD-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBAS21
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSVBAS21AHT1GOSTR, NSVBAS21AHT1GOSCT, NSVBAS21AHT1G-ND, NSVBAS21AHT1GOSDKR
DIODE GEN PURP 250V 200MA SOD323
DIODE GEN PURP 250V 200MA SOD323
DIODE, SMALL SIGNAL, AEC-Q101, 250V; Diode Configuration:Single
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | NSVBAS21AHT1G | NSVBAS21AHT1GOSDKR-ND | 280-NSVBAS21AHT1G | 929403-NSVBAS21AHT1G | NSVBAS21AHT1G | NSVBAS21AHT1G | 13AC3864 |
| Product Name | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - NSVBAS21AHT1G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, Aec-Q101, 250V; Diode Configuration Onsemi | |
| Diode Applications | Switching; Low Leakage | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||||
| Package | Tape and Reel | SC-76; SOD-323; SC-76, SOD-323 | |||||
| IO | 0.2000 amps |