Rectifier Diode, Avalanche, 1 Phase, 1 Element, 4A, 800V V(RRM), Silicon, DO-201AD
DIODE 4 A, 800 V, SILICON, RECTIFIER DIODE, DO-201AD, LEAD FREE, PLASTIC, CASE 267-05, 2 PIN, Rectifier Diode Product overview: MUR480ESG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 A, 800 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4 A, 800 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR480ESG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1228572-MUR480ESG
Series: SWITCHMODE
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: DO-201AA, DO-27, Axial
Diode Type: Standard
Current - Average Rectified (Io): 4A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 25μA @ 800V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: MUR480E
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: DO-201AD
Voltage - Forward (Vf) (Maximum) @ If: 1.85V @ 4A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): S3V80; S3V100D; UFR408;
Introduction Date: May 14, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Diode Standard 800V 4A Through Hole Axial
RECTIFIER, SINGLE, 800V, 4A, DO-214AD; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):4A; Diode Configuration:Single
DIODE GEN PURP 800V 4A AXIAL
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | MUR480ESG | 280-MUR480ESG | 1228572-MUR480ESG | MUR480ESG-ND | 50AC6169 | MUR480ESG | MUR480ESG |
| Product Name | 4 A 800 V Diode and Rectifier | Diodes, Rectifiers - Single - MUR480ESG | Single Diodes | Rectifier, Single, 800V, 4A, Do-214Ad; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Life Cycle Stage | Obsolete | Removed | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | DO-201; DO-201AD | Bulk | DO-201; DO-201AD | ||||
| IO | 4 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |