Zener Diode, 11V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41
DIODE ZENER
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MZP4741ARL | MZP4741ARL |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |
| Package | DO-41, DO-204AL; DO-41 | Axial |
| RoHS Compliant | RoHS | |
| VZ | 11 volts |