onsemi Single Diodes NSV1SS400T5G

Description
Switching Diode, 100 V
Request a Quote Datasheet
Description
Switching Diode, 100 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSV1SS400T5G - Rochester Electronics
Newburyport, MA, United States
Switching Diode, 100 V

Switching Diode, 100 V

Supplier's Site Datasheet
Single Diodes - 488-NSV1SS400T5GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 200mA (DC) Surface Mount SOD-523

Diode Standard 100V 200mA (DC) Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 488-NSV1SS400T5GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 200MA SOD523

DIODE STANDARD 100V 200MA SOD523

Buy Now Datasheet
Single Diodes - 488-NSV1SS400T5GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 200MA SOD523

DIODE STANDARD 100V 200MA SOD523

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSV1SS400T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSV1SS400T5G
Discrete Semiconductor Products - Diodes - Rectifiers NSV1SS400T5G
DIODE GEN PURP 100V 200MA SOD523

DIODE GEN PURP 100V 200MA SOD523

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number NSV1SS400T5G 488-NSV1SS400T5GTR-ND NSV1SS400T5G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54CW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323-1 SOT323-1
RoHS Compliant RoHS
View Details
7 suppliers
Diode and Rectifier - 280-8EWF12SPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers
Schottky Diodes & Rectifiers - 1220016 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: ESAD83-006R - Fuji Electric Corp. of America
Specs
Package TO-3P
IO 30 amps
VRRM 60 volts
View Details