Diode Standard 800V 4A Through Hole Axial
Diode Standard 800V 4A Through Hole Axial
4A 800V Ultra-Fast Recovery Rectifier Diode Product overview: MUR480ERLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR480ERLG can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 800 V
ON Semiconductor, MUR480ERLG
ON Semiconductor, MUR480ERLG
ON Semiconductor, MUR480ERLG
Manufacturer: ON Semiconductor
Win Source Part Number: 1081162-MUR480ERLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.85V @ 4A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 25μA @ 800V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR480E
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): HER508; HER308G B0G; HER308G A0G;
Introduction Date: May 14, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
ULTRA FAST DIODE, 4A, 800V, AXIAL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:4A; Diode Configuration:Single
ULTRA FAST DIODE, 4A, 800V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:800V; Average Forward Current:4A; Diode Configuration:Single
DIODE GEN PURP 800V 4A AXIAL
DIODE GEN PURP 800V 4A AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | MUR480ERLGOSCT-ND | 280-MUR480ERLG | MUR480ERLG | 1867716 | 1867716P | 1081162-MUR480ERLG | 09R9600 | MUR480ERLG | MUR480ERLG | MUR480ERLG |
| Product Name | Single Diodes | 4A 800V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - MUR480ERLG | Ultra Fast Diode, 4A, 800V, Axial; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||||
| Package | Tape and Reel | Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia | Case 267-05 | Case 267-05 | DO-201; DO-201AD | DO-27; DO-201; DO-201AA, DO-27, Axial | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| IO | 4 amps | |||||||||
| Diode Applications | Rectifier |