Diode Standard 600V 1A Surface Mount SMA
Diode Standard 600V 1A Surface Mount SMA
Diode Standard 600V 1A Surface Mount SMA
Power Rectifier, Standard Recovery, 1 A, 600 V
Power Rectifier, Standard Recovery, 1 A, 600 V, SMA, 5000-REEL Product overview: NRVA4005T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVA4005T3G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1083536-NRVA4005T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
RECTIFIER, AEC-Q101, 600V, 1A, DO-214AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
RECTIFIER, AEC-Q101, 600V, 1A, DO-214AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 600V 1A SMA
DIODE GEN PURP 600V 1A SMA
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | NRVA4005T3GOSCT-ND | NRVA4005T3G | 280-NRVA4005T3G | 1083536-NRVA4005T3G | 42AC1815 | 50AC6450 | NRVA4005T3G | NRVA4005T3G |
| Product Name | Single Diodes | 1 A 600 V Diode and Rectifier | Diodes, Rectifiers - Single - NRVA4005T3G | Rectifier, Aec-Q101, 600V, 1A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifier, Aec-Q101, 600V, 1A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ||||
| Diode Applications | Rectifier | |||||||
| Life Cycle Stage | Active | Declining | ||||||
| Package | SMA; SMA | Tape and Reel | SMA | SMA; DO-214AC, SMA | ||||
| RoHS Compliant | RoHS | RoHS | RoHS |