onsemi Dual 100 V Diode and Rectifier NSVBAV99WT3G

Description
Rectifier Diode, 1 Phase, 2 Element, 0.715A, 100V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 0.715A, 100V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NSVBAV99WT3G - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 0.715A, 100V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 0.715A, 100V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
Dual 100 V Diode and Rectifier
286-NSVBAV99WT3G
Dual 100 V Diode and Rectifier 286-NSVBAV99WT3G
100 V Switching Diode, dual, series, 10000-REEL Product overview: NSVBAV99WT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAV99WT3G can be used for catalog matching and distributor lookup.

100 V Switching Diode, dual, series, 10000-REEL Product overview: NSVBAV99WT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVBAV99WT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - NSVBAV99WT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 215mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 100V 215mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - NSVBAV99WT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 215mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 100V 215mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diode Arrays - NSVBAV99WT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Standard 100V 215mA Surface Mount SC-70, SOT-323

Diode Array 1 Pair Series Connection Standard 100V 215mA Surface Mount SC-70, SOT-323

Buy Now Datasheet
Diodes, Rectifiers - Arrays - NSVBAV99WT3G - 929408-NSVBAV99WT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NSVBAV99WT3G
929408-NSVBAV99WT3G
Diodes, Rectifiers - Arrays - NSVBAV99WT3G 929408-NSVBAV99WT3G
Manufacturer: ON Semiconductor Win Source Part Number: 929408-NSVBAV99WT3G Series: Automotive, AEC-Q101 Features: Diode Array 1 Pair Series Connection Standard 100 V 215mA Surface Mount SC-70, SOT-323 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: NSVBAV99 Categories: Discrete Semiconductor Products Case / Package: SC-70-3 (SOT323) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: NSVBAV99WT3GOSDKR, NSVBAV99WT3GOSTR, NSVBAV99WT3GOSCT, NSVBAV99WT3G-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 929408-NSVBAV99WT3G
Series: Automotive, AEC-Q101
Features: Diode Array 1 Pair Series Connection Standard 100 V 215mA Surface Mount SC-70, SOT-323
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: NSVBAV99
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: NSVBAV99WT3GOSDKR, NSVBAV99WT3GOSTR, NSVBAV99WT3GOSCT, NSVBAV99WT3G-ND

Buy Now Datasheet
Diode Arrays - NSVBAV99WT3G - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
NSVBAV99WT3G
Diode Arrays NSVBAV99WT3G
DIODE ARRAY GP 99V 200MA SC70

DIODE ARRAY GP 99V 200MA SC70

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NSVBAV99WT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NSVBAV99WT3G
Discrete Semiconductor Products - Diodes - Rectifiers NSVBAV99WT3G
DIODE ARRAY GP 100V 215MA SC70-3

DIODE ARRAY GP 100V 215MA SC70-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers
Product Number NSVBAV99WT3G 286-NSVBAV99WT3G NSVBAV99WT3GOSDKR-ND 929408-NSVBAV99WT3G NSVBAV99WT3G NSVBAV99WT3G
Product Name Dual 100 V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - NSVBAV99WT3G Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package SC-70-CPR SOT323; SC-70, SOT-323 SC-70-3 (SOT323) SOT323; SC-70, SOT-323 SOT323
Life Cycle Stage Active Active
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data