Power Rectifier, Standard Recovery, 1 A, 300 V, 5000-REEL Product overview: NRVA4003T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVA4003T3G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1112064-NRVA4003T3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 300 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NRVA4003T3GOSCT,NRVA
Base Product Number: NRVA4003
Power Rectifier, Standard Recovery, 1 A, 300 V
Diode Standard 300V 1A Surface Mount SMA
Diode Standard 300V 1A Surface Mount SMA
Diode Standard 300V 1A Surface Mount SMA
DIODE GEN PURP 300V 1A SMA
DIODE GEN PURP 300V 1A SMA
Rectifiers REC SMA 1A 300V STD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-NRVA4003T3G | 1112064-NRVA4003T3G | NRVA4003T3G | NRVA4003T3GOSDKR-ND | NRVA4003T3G | NRVA4003T3G | NRVA4003T3G |
| Product Name | 1 A 300 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| VR | 300 volts | 300 volts |