onsemi Single Diodes MUR1510

Description
Diode Standard 100V 15A Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Standard 100V 15A Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - MUR1510-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR1510-ND
Single Diodes MUR1510-ND
Diode Standard 100V 15A Through Hole TO-220-2

Diode Standard 100V 15A Through Hole TO-220-2

Buy Now Datasheet
15 A 200 V Diode and Rectifier - 280-MUR1510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15 A 200 V Diode and Rectifier
280-MUR1510
15 A 200 V Diode and Rectifier 280-MUR1510
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MUR1510 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1510 can be used for catalog matching and distributor lookup.

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 15 A, 200 V, TO-220AC 2 LEAD, 50-TUBE Product overview: MUR1510 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MUR1510 - 1228492-MUR1510 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR1510
1228492-MUR1510
Diodes, Rectifiers - Single - MUR1510 1228492-MUR1510
Manufacturer: ON Semiconductor Win Source Part Number: 1228492-MUR1510 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1228492-MUR1510
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
 - MUR1510 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Avalanche, 15A, 100V

Rectifier Diode, Avalanche, 15A, 100V

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR1510 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR1510
Discrete Semiconductor Products - Diodes - Rectifiers MUR1510
DIODE GEN PURP 100V 15A TO220-2

DIODE GEN PURP 100V 15A TO220-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Avalanche Diodes Rectifiers
Product Number MUR1510-ND 280-MUR1510 1228492-MUR1510 MUR1510 MUR1510
Product Name Single Diodes 15 A 200 V Diode and Rectifier Diodes, Rectifiers - Single - MUR1510 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Package Rail/Tube TO-220; TO-220AC-2
IO 15 amps
Unlock Full Specs
to access all available technical data