3A 200V Ultra-Fast Rectifier Diodes, DPAK Product overview: MURD320T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 200V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD320T4G can be used for catalog matching and distributor lookup.
Diode Rectifier 200V 3A 35ns DPAK
Diode Rectifier 200V 3A 35ns DPAK
Diode Rectifier 200V 3A 35ns DPAK
Diode Standard 200V 3A Surface Mount DPAK
Diode Standard 200V 3A Surface Mount DPAK
Diode Standard 200V 3A Surface Mount DPAK
Manufacturer: ON Semiconductor
Win Source Part Number: 024656-MURD320T4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 3A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 3 A, 200 V
DIODE GEN PURP 200V 3A DPAK
RECTIFIER, 3A, 200V, TO-263; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE GEN PURP 200V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Step Recovery Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MURD320T4G | 6880528 | 6880528P | MURD320T4GOSTR-ND | 024656-MURD320T4G | MURD320T4G | MURD320T4G | MURD320T4G | 81Y6861 | MURD320T4G |
| Product Name | 3A 200V DPAK Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - MURD320T4G | Rectifiers | Single Diodes | Rectifier, 3A, 200V, To-263; Repetitive Reverse Voltage Vrrm Max Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | DPAK; Dpak (to-252) | TO-252 | DPAK; DPAK (SINGLE GAUGE) TO-252 | DPAK; DPAK | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||||
| IO | 3 amps | |||||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||||
| trr | 35 ns | 35 ns | 35 ns |