Schottky Power Rectifier, Dual, 20 A, 100 V, MECHANICAL OUTLINE, 50-TUBE Product overview: NTSB20100CT-1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB20100CT-1G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Manufacturer: ON Semiconductor
Win Source Part Number: 887815-NTSB20100CT-1
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Package: Tube
Mounting: Through Hole
Family Name: NTSB20100
Categories: Discrete Semiconductor Products
Case / Package: I2PAK (TO-262)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NTSB20100CT-1G-ND, NTSB20100CT-1GOS
Schottky Power Rectifier, Dual, 20 A, 100 V
DIODE, SCHOTTKY, COMMON CATHODE, 10A, TO-262; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:4Pins; Forward Voltage Max:830mV RoHS Compliant: Yes
DIODE ARR SCHOTT 100V 10A I2PAK
Schottky Diodes & Rectifiers LVFR DUAL 20100 I2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 286-NTSB20100CT-1G | NTSB20100CT-1GOS-ND | 887815-NTSB20100CT-1G | NTSB20100CT-1G | 65T1512 | NTSB20100CT-1G | NTSB20100CT-1G |
| Product Name | Dual Schottky 20 A 100 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - NTSB20100CT-1G | Diode, Schottky, Common Cathode, 10A, To-262; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | Rail/Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | I2PAK (TO-262) | MECHANICAL OUTLINE | TO-262 | TO-262 | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 10 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||||
| Arrangement | Common Catode |