1A 300V Ultra-Fast Recovery Rectifier Diode, DO-41 Product overview: MUR130RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 300V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR130RLG can be used for catalog matching and distributor lookup.
Diode Standard 300V 1A Through Hole Axial
Diode Standard 300V 1A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 059666-MUR130RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 300 V
DIODE GEN PURP 300V 1A AXIAL
ULTRA FAST DIODE, 1A, 300V, AXIAL; Diode Case Style:Axial Leaded; Diode Configuration:Single
DIODE GEN PURP 300V 1A AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Step Recovery Diodes | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MUR130RLG | MUR130RLGOSTR-ND | 059666-MUR130RLG | MUR130RLG | MUR130RLG | 42K1603 | MUR130RLG | MUR130RLG |
| Product Name | 1A 300V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MUR130RLG | Single Diodes | Ultra Fast Diode, 1A, 300V, Axial; Diode Case Style Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Package | Tape and Reel | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | DO-41; DO-204AL, DO-41, Axial | DO-41 | DO-41; DO-41 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Type | Standard |