RF Diode PIN - Single 20V 400mW TO-92
Switching PIN Diode 20V, TO-92 (TO-226) 5.33mm Body Height, 1000-BLKBX Product overview: MPN3404G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-MPN3404G can be used for catalog matching and distributor lookup.
Switching PIN Diode 20V
RF DIODE PIN 20V 400MW TO92
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | PIN Diodes | RF Diodes |
| Product Number | MPN3404G-ND | 284-MPN3404G | MPN3404G | MPN3404G |
| Product Name | RF Diodes | 20V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Configuration | Single | |||
| Diode Type | PIN | |||
| Package | TO-92; TO-226-2, TO-92-2 (TO-226AC) | Bulk | TO-92; TO-92 (TO-226) 5.33mm Body Height | TO-92; TO-92 |
| VR | 20 volts |