Switching Diode, SOT-1123, 1.0x0.6x0.37, 0.35P, 8000-REEL Product overview: NSD16F3T5G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSD16F3T5G can be used for catalog matching and distributor lookup.
Diode Standard 75V 200mA (DC) Surface Mount SOT-1123
Diode Standard 75V 200mA (DC) Surface Mount SOT-1123
Switching Diode
DIODE GEN PURP 75V 200MA SOT1123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-NSD16F3T5G | NSD16F3T5GOSCT-ND | NSD16F3T5G | NSD16F3T5G |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | |||
| RoHS Compliant | RoHS | RoHS | ||
| IO | 0.2000 amps | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |