onsemi Single Diodes NHP420LFST1G

Description
4 A, 200 V Planar Ultrafast Rectifier in LFPAK package
Request a Quote Datasheet
Description
4 A, 200 V Planar Ultrafast Rectifier in LFPAK package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NHP420LFST1G - Rochester Electronics
Newburyport, MA, United States
4 A, 200 V Planar Ultrafast Rectifier in LFPAK package

4 A, 200 V Planar Ultrafast Rectifier in LFPAK package

Supplier's Site Datasheet
Single Diodes - 488-NHP420LFST1GCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 4A LFPAK4

DIODE STANDARD 200V 4A LFPAK4

Buy Now Datasheet
Single Diodes - 488-NHP420LFST1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 4A Surface Mount LFPAK4 (5x6)

Diode Standard 200V 4A Surface Mount LFPAK4 (5x6)

Buy Now Datasheet
Single Diodes - 488-NHP420LFST1GDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 200V 4A LFPAK4

DIODE STANDARD 200V 4A LFPAK4

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NHP420LFST1G - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NHP420LFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NHP420LFST1G
DIODE GEN PURP 200V 4A LFPAK4

DIODE GEN PURP 200V 4A LFPAK4

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
NHP420LFST1G
Rectifiers NHP420LFST1G
Rectifiers 4 A, 200 V

Rectifiers 4 A, 200 V

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number NHP420LFST1G 488-NHP420LFST1GCT-ND NHP420LFST1G NHP420LFST1G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package LFPAK-4 LFPAK-4
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
80V 150MW Diode and Rectifier - 284-BAR9002LSE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
4 suppliers
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCY36C120 - Fuji Electric Corp. of America
Specs
Package TO-247
IO 36 amps
VRRM 1200 volts
View Details