2A 400V Ultra-Fast Recovery Rectifier Diode Product overview: MUR240G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR240G can be used for catalog matching and distributor lookup.
Diode Standard 400V 2A Through Hole Axial
Diode Switching 400V 2A SWITCHMODE DO-41
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 400 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1081154-MUR240G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 2A AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MUR240G | MUR240GOS-ND | 7810999 | MUR240G | 1081154-MUR240G | MUR240G | MUR240G |
| Product Name | 2A 400V Diode and Rectifier | Single Diodes | Switching Diodes | Diodes, Rectifiers - Single - MUR240G | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Bulk | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | DO-41; DO-41 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 2 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Applications | Switching | Rectifier |