Super Fast Surface Mount Rectifiers
Manufacturer: onsemi
Win Source Part Number: 1325229-NRVUS2MA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 7,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 1.5 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ,488-NRVUS2MATR,NRVU
Base Product Number: NRVUS2
RoHS Status: ROHS3 Compliant
Super Fast Surface Mount Rectifiers, 7500-REEL Product overview: NRVUS2MA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS2MA can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1.5A Surface Mount DO-214AC (SMA)
Diode Standard 1000V 1.5A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 1KV 1.5A DO214AC
DIODE GEN PURP 1KV 1.5A DO214AC
Rectifiers HER SMA GPPN 1.5A 1 000V
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | NRVUS2MA | 1325229-NRVUS2MA | 280-NRVUS2MA | 488-NRVUS2MATR-ND | NRVUS2MA | NRVUS2MA | NRVUS2MA |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | SMD Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | |
| Package | SMA; SMA | SMA; DO-214AC, SMA | DO-214AC-2 | ||||
| Life Cycle Stage | Active | Declining | |||||
| Diode Type | Standard | ||||||
| RoHS Compliant | RoHS | ||||||
| VF | 1.7 volts | 1.7 volts | 1.7 volts |