Power Rectifier, Ultra-Fast Recovery, Switch-mode, 3 A, 400 V
Diode Standard 400V 3A Surface Mount DPAK
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 3 A, 400 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NRVUD340T4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400 V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 400 V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUD340T4G can be used for catalog matching and distributor lookup.
Win Source Part Number: 966252-NRVUD340T4G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 3 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Alternative Parts (Cross-Reference): RD0306T-TL-H; VS-6CWQ03FNTR-M3; VS-6CWQ10FNTR-M3; VS-6CWQ06FN-M3; VS-30WQ06FNTRR-M3; NRVUD620CTG;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 488-NRVUD340T4GTR,ON
Base Product Number: NRVUD340
DIODE GEN PURP 400V 3A DPAK
Rectifiers 3A, 400V ULTRAFAST RECT
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | NRVUD340T4G | 488-NRVUD340T4GTR-ND | 280-NRVUD340T4G | 966252-NRVUD340T4G | NRVUD340T4G | NRVUD340T4G |
| Product Name | Single Diodes | 3 A 400 V DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | |
| Diode Applications | Rectifier | |||||
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | DPAK; DPAK (SINGLE GAUGE) TO-252 | Tape and Reel | DPAK | DPAK; DPAK-3 | ||
| Tj | -65 to 175 C (-85 to 347 F) | -55 C (-67 F) | -65 to 175 C (-85 to 347 F) |