TVS Diode Zener Uni-Directional 5V 9.4V Axial
9.4V Clamp 160A (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS DIODE 5VWM 9.4VC AXIAL
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MPTE-005G | MPTE-005G-ND | MPTE-005G |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Life Cycle Stage | Obsolete | ||
| Package | Axial | DO-201; DO-201AD, Axial | Axial |
| RoHS Compliant | RoHS | ||
| Configuration | Single | ||
| Peak Pulse Power | 1500 watts | 1500 watts |