onsemi Diodes, Rectifiers - Single - MUR160RLG MUR160RLG

Description
Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MUR160RLG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41

Rectifier Diode, 1 Phase, 1 Element, 1A, 600V V(RRM), Silicon, DO-41

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MUR160RLG - 024627-MUR160RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR160RLG
024627-MUR160RLG
Diodes, Rectifiers - Single - MUR160RLG 024627-MUR160RLG
Manufacturer: ON Semiconductor Win Source Part Number: 024627-MUR160RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 5μA @ 600V Operating Temperature - Junction: -65°C to 175°C Family Name: MUR160 Categories: Discrete Semiconductor Products Status: Active Case / Package: Axial Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MUR160-T; MUR160; MUR160-F; Introduction Date: July 20, 1999 ECCN: EAR99 Country of Origin: China, Malaysia, United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 024627-MUR160RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Family Name: MUR160
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MUR160-T; MUR160; MUR160-F;
Introduction Date: July 20, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6255341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6255341
Schottky Diodes & Rectifiers 6255341
onsemi MUR160RLG Diode

onsemi MUR160RLG Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6255341P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6255341P
Schottky Diodes & Rectifiers 6255341P
onsemi MUR160RLG Diode

onsemi MUR160RLG Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1632340 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632340
Schottky Diodes & Rectifiers 1632340
onsemi MUR160RLG Diode

onsemi MUR160RLG Diode

Supplier's Site
Single Diodes - MUR160RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR160RLGOSTR-ND
Single Diodes MUR160RLGOSTR-ND
Diode Standard 600V 1A Through Hole Axial

Diode Standard 600V 1A Through Hole Axial

Buy Now Datasheet
Single Diodes - MUR160RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR160RLGOSCT-ND
Single Diodes MUR160RLGOSCT-ND
Diode Standard 600V 1A Through Hole Axial

Diode Standard 600V 1A Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
1A 600V Diode and Rectifier
280-MUR160RLG
1A 600V Diode and Rectifier 280-MUR160RLG
1A 600V Ultra-Fast Recovery Rectifier Diode, DO-41 Product overview: MUR160RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR160RLG can be used for catalog matching and distributor lookup.

1A 600V Ultra-Fast Recovery Rectifier Diode, DO-41 Product overview: MUR160RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR160RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Ultrafast, 1A, 600V; Repetitive Reverse Voltage Vrrm Max Onsemi - 38K5833 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Ultrafast, 1A, 600V; Repetitive Reverse Voltage Vrrm Max Onsemi
38K5833
Diode, Ultrafast, 1A, 600V; Repetitive Reverse Voltage Vrrm Max Onsemi 38K5833
DIODE, ULTRAFAST, 1A, 600V; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:35A; RoHS Compliant: Yes

DIODE, ULTRAFAST, 1A, 600V; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:75ns; Forward Surge Current Ifsm Max:35A; RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - MUR160RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MUR160RLG
Single Diodes MUR160RLG
DIODE GEN PURP 600V 1A AXIAL

DIODE GEN PURP 600V 1A AXIAL

Supplier's Site Datasheet
Diodes >> Fast recovery/high efficiency diode - MUR160RLG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Fast recovery/high efficiency diode
MUR160RLG
Diodes >> Fast recovery/high efficiency diode MUR160RLG
1.25V@1A 75ns Single 1A 600V DO-41 Fast recovery/high efficiency diode ROHS

1.25V@1A 75ns Single 1A 600V DO-41 Fast recovery/high efficiency diode ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR160RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR160RLG
Discrete Semiconductor Products - Diodes - Rectifiers MUR160RLG
DIODE GEN PURP 600V 1A AXIAL

DIODE GEN PURP 600V 1A AXIAL

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers Diodes General Purpose Diodes Diodes Rectifiers
Product Number MUR160RLG 024627-MUR160RLG 6255341 6255341P MUR160RLGOSTR-ND 280-MUR160RLG 38K5833 MUR160RLG MUR160RLG MUR160RLG
Product Name Diodes, Rectifiers - Single - MUR160RLG Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes 1A 600V Diode and Rectifier Diode, Ultrafast, 1A, 600V; Repetitive Reverse Voltage Vrrm Max Onsemi Single Diodes Diodes >> Fast recovery/high efficiency diode Discrete Semiconductor Products - Diodes - Rectifiers
Package SUR-1AMP-46M Do-41 DO-41; DO-41 Tape and Reel DO-41; DO-204AL, DO-41, Axial
Life Cycle Stage Active Active
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 600 volts 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRISOPAC1203 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
B48-2 and B48-2T Series B485G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose quadruple Schottky diode - BAS40-05V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers