Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Diode Standard 100V 200mA (DC) Surface Mount SOD-523
Switching Diode, 100 V
Win Source Part Number: 1282238-NSV1SS400T1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 nA @ 80 V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SC-79, SOD-523
Supplier Device Package: SOD-523
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: onsemi
Other Names: NSV1SS400T1GOSTR,NSV
Base Product Number: NSV1SS400
Switching Diode, 100 V, SOD-523 2 LEAD, 3000-REEL Product overview: NSV1SS400T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NSV1SS400T1G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 200MA SOD523
DIODE GEN PURP 100V 200MA SOD523
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single
DIODE, SMALL SIGNAL, AEC-Q101, 100V; Diode Configuration:Single
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Diodes |
| Product Number | NSV1SS400T1GOSTR-ND | NSV1SS400T1G | 1282238-NSV1SS400T1G | 280-NSV1SS400T1G | NSV1SS400T1G | NSV1SS400T1G | 13AC6204 | 13AC3875 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 100 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi | Diode, Small Signal, Aec-Q101, 100V; Diode Configuration Onsemi | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||
| Diode Applications | Switching | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Standard | |||||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts |