Diode Standard 200V 1A Through Hole Axial
Diode Standard 200V 1A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 024621-MUR120RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 875mV @ 1A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 200V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
1A 200V Ultra-Fast Recovery Rectifier Diode, DO-41 Product overview: MUR120RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR120RLG can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 1 A, 200 V
FAST RECOVERY DIODE, 1A, 200V AXIAL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
RECTIFIER, FAST, 1A, 200V, DO-204AL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A AXIAL
DIODE GEN PURP 200V 1A AXIAL
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Step Recovery Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | MUR120RLGOSCT-ND | 024621-MUR120RLG | 6255329P | 1033888 | 280-MUR120RLG | MUR120RLG | 45J1740 | 29X6170 | MUR120RLG | MUR120RLG | MUR120RLG |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - MUR120RLG | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 1A 200V Diode and Rectifier | Fast Recovery Diode, 1A, 200V Axial; Repetitive Peak Reverse Voltage Onsemi | Rectifier, Fast, 1A, 200V, Do-204Al; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||||||||
| Diode Type | Standard | ||||||||||
| VF | 0.8750 volts | 1.25 volts | 1.25 volts | 0.8750 volts | 0.8750 volts | ||||||
| VR | 200 volts | 200 volts | |||||||||
| IR | 0.0020 mA | 0.0020 mA |