onsemi Switching Diodes MUR415G

Description
Diode Switch. 150V 4A SWITCHMODE DO201AD
Request a Quote Datasheet
Description
Diode Switch. 150V 4A SWITCHMODE DO201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Diodes - 7811002P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7811002P
Switching Diodes 7811002P
Diode Switch. 150V 4A SWITCHMODE DO201AD

Diode Switch. 150V 4A SWITCHMODE DO201AD

Supplier's Site
Switching Diodes - 1630983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1630983
Switching Diodes 1630983
Diode Switch. 150V 4A SWITCHMODE DO201AD

Diode Switch. 150V 4A SWITCHMODE DO201AD

Supplier's Site
4A 150V Diode and Rectifier - 280-MUR415G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4A 150V Diode and Rectifier
280-MUR415G
4A 150V Diode and Rectifier 280-MUR415G
4A 150V Ultra-Fast Recovery Rectifier Diode Product overview: MUR415G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR415G can be used for catalog matching and distributor lookup.

4A 150V Ultra-Fast Recovery Rectifier Diode Product overview: MUR415G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR415G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MUR415G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 150 V

Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 150 V

Supplier's Site Datasheet
Single Diodes - MUR415GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR415GOS-ND
Single Diodes MUR415GOS-ND
Diode Standard 150V 4A Through Hole Axial

Diode Standard 150V 4A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR415G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR415G
Discrete Semiconductor Products - Diodes - Rectifiers MUR415G
DIODE GEN PURP 150V 4A AXIAL

DIODE GEN PURP 150V 4A AXIAL

Supplier's Site
REC SURM 4A 150V ULTFST - 70100055 - Allied Electronics, Inc.
Fort Worth, TX, USA
REC SURM 4A 150V ULTFST
70100055
REC SURM 4A 150V ULTFST 70100055
REC SURM 4A 150V ULTFST

REC SURM 4A 150V ULTFST

Supplier's Site
Fast Recovery Diode, 4A, 150V Axial; Repetitive Peak Reverse Voltage Onsemi - 42K1629 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 4A, 150V Axial; Repetitive Peak Reverse Voltage Onsemi
42K1629
Fast Recovery Diode, 4A, 150V Axial; Repetitive Peak Reverse Voltage Onsemi 42K1629
FAST RECOVERY DIODE, 4A, 150V AXIAL; Repetitive Peak Reverse Voltage:150V; Average Forward Current:4A; Diode Configuration:Single ; Forward Voltage Max:890mV; Reverse Recovery Time:25ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 4A, 150V AXIAL; Repetitive Peak Reverse Voltage:150V; Average Forward Current:4A; Diode Configuration:Single; Forward Voltage Max:890mV; Reverse Recovery Time:25ns; Forward Surge Current:125A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR415G
Rectifiers MUR415G
Rectifiers 150V 4A UltraFast

Rectifiers 150V 4A UltraFast

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Step Recovery Diodes Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number 7811002P 280-MUR415G MUR415G MUR415GOS-ND MUR415G 70100055 42K1629 MUR415G
Product Name Switching Diodes 4A 150V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers REC SURM 4A 150V ULTFST Fast Recovery Diode, 4A, 150V Axial; Repetitive Peak Reverse Voltage Onsemi Rectifiers
Diode Applications Switching Rectifier
RoHS Compliant RoHS RoHS RoHS
Package Bulk Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia DO-201 DO-201; DO-201AD
IO 4 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Unlock Full Specs
to access all available technical data