Rochester Electronics Diodes, Rectifiers - Single - NSVBAS16TT1G NSVBAS16TT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929399-NSVBAS16TT1G Series: Automotive, AEC-Q101 Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-75, SOT-416 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-75, SOT-416 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SC-75, SOT-416 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929399-NSVBAS16TT1G Series: Automotive, AEC-Q101 Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-75, SOT-416 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-75, SOT-416 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SC-75, SOT-416 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NSVBAS16TT1G - 929399-NSVBAS16TT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSVBAS16TT1G
929399-NSVBAS16TT1G
Diodes, Rectifiers - Single - NSVBAS16TT1G 929399-NSVBAS16TT1G
Manufacturer: ON Semiconductor Win Source Part Number: 929399-NSVBAS16TT1G Series: Automotive, AEC-Q101 Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-75, SOT-416 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-75, SOT-416 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SC-75, SOT-416 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 929399-NSVBAS16TT1G
Series: Automotive, AEC-Q101
Features: Diode Standard 100 V 200mA (DC) Surface Mount SC-75, SOT-416
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-75, SOT-416
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SC-75, SOT-416
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 929399-NSVBAS16TT1G
Product Name Diodes, Rectifiers - Single - NSVBAS16TT1G
Diode Type Diode Standard 100 V 200mA (DC) Surface Mount SC-75, SOT-416
Unlock Full Specs
to access all available technical data

Similar Products

Diode - 99927530 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Rectifier Diode - 1N5416 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4500 mA
View Details
Hard To Find - 10MQ040NPBF - 1121063-10MQ040NPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details