20 V Common Anode Schotty Diode, 3000-REEL Product overview: NSVMMBD717LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NSVMMBD717LT1G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Schottky 20V 10mA (DC) Surface Mount SC-70, SOT-323
20 V Common Anode Schotty Diode
DIODE ARR SCHOTT 20V 10MA SC70-3
Schottky Diodes & Rectifiers SS SC70 SHKY DIO 20V TR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes | Rectifiers | Schottky Diodes |
| Product Number | 286-NSVMMBD717LT1G | 488-NSVMMBD717LT1GTR-ND | NSVMMBD717LT1G | NSVMMBD717LT1G | NSVMMBD717LT1G |
| Product Name | 20 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Arrangement | Common Anode | ||||
| Package | SOT323; SC-70, SOT-323 | SOT323 | SOT-23-3 |