4A 50V Ultra-Fast Recovery Rectifier Diode Product overview: MUR405G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR405G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 144764-MUR405G
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 890mV @ 4A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 5μA @ 50V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Diode Standard 50V 4A Through Hole Axial
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 50 V
DIODE GEN PURP 50V 4A AXIAL
FAST RECOVERY DIODE, 4A, 50V, AXIAL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:4A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-MUR405G | 144764-MUR405G | MUR405GOS-ND | MUR405G | MUR405G | 42K1624 | MUR405G |
| Product Name | 4A 50V Diode and Rectifier | Diodes, Rectifiers - Single - MUR405G | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 4A, 50V, Axial; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | |
| Package | Bulk | Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia | DO-201; DO-201AD | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 4 amps | ||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ||||
| Diode Type | Standard |