Manufacturer: ON Semiconductor
Win Source Part Number: 059618-MSRD620CTT4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.15V @ 3A
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 3A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DPAK-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
6A 200V Ultrafast Rectifier DPAK Tape & Reel Product overview: MSRD620CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 200V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 6A, 200V, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MSRD620CTT4G can be used for catalog matching and distributor lookup.
Soft Ultrafast Rectifier, 200 V, 6.0 A
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY GP 200V 3A DPAK
ULTRA FAST DIODE, 6A, 200V, D-PACK, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.35V; Reverse Recovery Time:55ns; No. of Pins:3 Pin RoHS Compliant: Yes
DIODE ARRAY GP 200V 3A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | 059618-MSRD620CTT4G | 286-MSRD620CTT4G | MSRD620CTT4G | MSRD620CTT4GOSTR-ND | MSRD620CTT4G | 45J1705 | MSRD620CTT4G | MSRD620CTT4G |
| Product Name | Diodes, Rectifiers - Arrays - MSRD620CTT4G | 6A 200V DPAK Diode and Rectifier | Diode Arrays | Diode Arrays | Ultra Fast Diode, 6A, 200V, D-Pack, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | |||||||
| Life Cycle Stage | Active | Active | Active | |||||
| VF | 1.15 volts | 1.15 volts | 1.35 volts | 1.15 volts | ||||
| VR | 200 volts | 200 volts | ||||||
| IR | 0.0050 mA | 0.0050 mA |