onsemi Diode Arrays NRVHP620MFDT1G

Description
Rectifier, 6 A (3 x 2), 200 V Ultrafast Dual die
Request a Quote Datasheet
Description
Rectifier, 6 A (3 x 2), 200 V Ultrafast Dual die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NRVHP620MFDT1G - Rochester Electronics
Newburyport, MA, United States
Rectifier, 6 A (3 x 2), 200 V Ultrafast Dual die

Rectifier, 6 A (3 x 2), 200 V Ultrafast Dual die

Supplier's Site Datasheet
Diode Arrays - 488-NRVHP620MFDT1GTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 200V 3A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 200V 3A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Diode Arrays - 488-NRVHP620MFDT1GCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 200V 3A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 200V 3A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Diode Arrays - 488-NRVHP620MFDT1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 2 Independent Schottky 200V 3A Surface Mount 8-PowerTDFN

Diode Array 2 Independent Schottky 200V 3A Surface Mount 8-PowerTDFN

Buy Now Datasheet
Singapore, Singapore
Dual 6 A 200 V Diode and Rectifier
286-NRVHP620MFDT1G
Dual 6 A 200 V Diode and Rectifier 286-NRVHP620MFDT1G
Rectifier, 6 A (3 x 2), 200 V Ultrafast Dual die, 1500-REEL Product overview: NRVHP620MFDT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 6 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVHP620MFDT1G can be used for catalog matching and distributor lookup.

Rectifier, 6 A (3 x 2), 200 V Ultrafast Dual die, 1500-REEL Product overview: NRVHP620MFDT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 6 A, 200 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NRVHP620MFDT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NRVHP620MFDT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NRVHP620MFDT1G
Discrete Semiconductor Products - Diodes - Rectifiers NRVHP620MFDT1G
DIODE ARRAY SCHOTT 200V 3A 8DFN

DIODE ARRAY SCHOTT 200V 3A 8DFN

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
NRVHP620MFDT1G
Rectifiers NRVHP620MFDT1G
Rectifiers PUF 3A 200V IN SO-8F

Rectifiers PUF 3A 200V IN SO-8F

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number NRVHP620MFDT1G 488-NRVHP620MFDT1GTR-ND 286-NRVHP620MFDT1G NRVHP620MFDT1G NRVHP620MFDT1G
Product Name Diode Arrays Dual 6 A 200 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package SO-8FL Dual / DFN-8 8-PowerTDFN DFN8-SO8FL
Unlock Full Specs
to access all available technical data