Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 100 V
Diode Standard 100V 2A Through Hole Axial
DIODE GEN PURP 100V 2A AXIAL
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers |
| Product Number | MUR210 | MUR210-ND | MUR210 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | ||
| Life Cycle Stage | Obsolete | Removed | |
| RoHS Compliant | RoHS |