Diode Standard 600V 2A Through Hole Axial
Diode Standard 600V 2A Through Hole Axial
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 600 V
2A 600V Ultra-Fast Recovery Rectifier Diode, DO-41 Product overview: MUR260RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR260RLG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 024634-MUR260RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.35V @ 2A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 5μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 600V 2A AXIAL
ULTRA FAST DIODE, 2A, 600V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:2A; Diode Configuration:Single
RECTIFIER, FAST, 2A, 600V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE GEN PURP 600V 2A AXIAL
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Diodes | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | MUR260RLGOSCT-ND | MUR260RLG | 280-MUR260RLG | 024634-MUR260RLG | MUR260RLG | 42K1623 | MUR260RLG | MUR260RLG |
| Product Name | Single Diodes | 2A 600V Diode and Rectifier | Diodes, Rectifiers - Single - MUR260RLG | Single Diodes | Ultra Fast Diode, 2A, 600V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Applications | Rectifier | |||||||
| Life Cycle Stage | Active | Active | ||||||
| Package | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | Tape and Reel | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | ||||
| RoHS Compliant | RoHS | RoHS |