Diode Standard 600V 1A Surface Mount SMA
1.0A Fast Recovery Rectifier
DIODE GEN PURP 600V 1A SMA
| DigiKey | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | 488-NRVRGF1JTR-ND | NRVRGF1J | NRVRGF1J |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) |