onsemi Single Zener Diodes MZP4750ARL

Description
Zener Diode 27V 3W ±5% Through Hole Axial
Request a Quote Datasheet
Description
Zener Diode 27V 3W ±5% Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MZP4750ARL-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MZP4750ARL-ND
Single Zener Diodes MZP4750ARL-ND
Zener Diode 27V 3W ±5% Through Hole Axial

Zener Diode 27V 3W ±5% Through Hole Axial

Buy Now Datasheet
 - MZP4750ARL - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 27V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 27V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1081383-MZP4750ARL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1081383-MZP4750ARL
Discrete Semiconductor Products - Diodes - Zener - Single 1081383-MZP4750ARL
Win Source Part Number: 1081383-MZP4750ARL Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 6,000 Tolerance: ±5% Power - Max: 3 W Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 5 µA @ 20.6 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 35 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): MZP4751ARLG; 3EZ6.2D5RLG; 1N5921B; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: onsemi Other Names: ONSONSMZP4750ARL,215 6-MZP4750ARL,2156-MZ P4750ARL-ONTR-ND Base Product Number: MZP47 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1081383-MZP4750ARL
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 6,000
Tolerance: ±5%
Power - Max: 3 W
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 5 µA @ 20.6 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 35 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): MZP4751ARLG; 3EZ6.2D5RLG; 1N5921B;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: ONSONSMZP4750ARL,2156-MZP4750ARL,2156-MZP4750ARL-ONTR-ND
Base Product Number: MZP47
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MZP4750ARL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MZP4750ARL
Discrete Semiconductor Products - Diodes - Zener MZP4750ARL
DIODE ZENER 27V 3W AXIAL

DIODE ZENER 27V 3W AXIAL

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MZP4750ARL-ND MZP4750ARL 1081383-MZP4750ARL MZP4750ARL
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Life Cycle Stage Obsolete Removed; Obsolete
Package DO-41, DO-204AL; DO-41 DO-204AL, DO-41, Axial Axial
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data