Renesas Electronics Corporation Circuit Protection - TVS - Diodes NNCD12F-T1B-AT

Description
Win Source Part Number: 1316142-NNCD12F-T1B- AT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 9V (Max) Voltage - Breakdown (Min): 11.42V Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 70pF @ 1MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1316142-NNCD12F-T1B- AT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 9V (Max) Voltage - Breakdown (Min): 11.42V Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 70pF @ 1MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1316142-NNCD12F-T1B-AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1316142-NNCD12F-T1B-AT
Circuit Protection - TVS - Diodes 1316142-NNCD12F-T1B-AT
Win Source Part Number: 1316142-NNCD12F-T1B- AT Category: Circuit Protection>TVS - Diodes Type: Zener Package: Bulk Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 9V (Max) Voltage - Breakdown (Min): 11.42V Power - Peak Pulse: 100W Power Line Protection: No Capacitance @ Frequency: 70pF @ 1MHz Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-Mini Mold Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1316142-NNCD12F-T1B-AT
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 9V (Max)
Voltage - Breakdown (Min): 11.42V
Power - Peak Pulse: 100W
Power Line Protection: No
Capacitance @ Frequency: 70pF @ 1MHz
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: 3-Mini Mold
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Singapore, Singapore
TVS Protection Diode
144-NNCD12F-T1B-AT
TVS Protection Diode 144-NNCD12F-T1B-AT
NNCD12F-T1B-AT - ELECTROSTATIC D Product overview: NNCD12F-T1B-AT from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NNCD12F-T1B-AT can be used for catalog matching and distributor lookup.

NNCD12F-T1B-AT - ELECTROSTATIC D Product overview: NNCD12F-T1B-AT from Renesas Electronics Corporation is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-NNCD12F-T1B-AT can be used for catalog matching and distributor lookup.

Supplier's Site
 - NNCD12F-T1B-AT - Rochester Electronics
Newburyport, MA, United States
Trans Voltage Suppressor Diode, Unidirectional

Trans Voltage Suppressor Diode, Unidirectional

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - NNCD12F-T1B-AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
NNCD12F-T1B-AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes NNCD12F-T1B-AT
NNCD12F-T1B-AT - ELECTROSTATIC D

NNCD12F-T1B-AT - ELECTROSTATIC D

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 1316142-NNCD12F-T1B-AT 144-NNCD12F-T1B-AT NNCD12F-T1B-AT NNCD12F-T1B-AT
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package TO-236-3, SC-59, SOT-23-3 Bulk 3-Mini Mold
Peak Pulse Power 100 watts 100 watts 100 watts
VBR 11.42 volts 11.42 volts
CT 70 pF
Unlock Full Specs
to access all available technical data