Diode Standard 600V 3A Surface Mount SMB
Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon
Win Source Part Number: 1124324-NRVUS360VDBT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 3 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: 2156-NRVUS360VDBT3G-
Base Product Number: NRVUS360
600 V, 3.0 A Ultrafast Rectifier, 2500-REEL Product overview: NRVUS360VDBT3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 3.0 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, 3.0 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS360VDBT3G can be used for catalog matching and distributor lookup.
Rectifiers 3A 600V UFR RECTIFIER
DIODE GEN PURP 600V 3A SMB
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NRVUS360VDBT3G-ND | NRVUS360VDBT3G | 1124324-NRVUS360VDBT3G | 280-NRVUS360VDBT3G | NRVUS360VDBT3G | NRVUS360VDBT3G |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 600 V 3.0 A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Package | SMB | SMB 403A | SMB | |||
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Diode Type | Standard |