Diode Standard 50V 4A Through Hole Axial
DIODE GEN PURP 50V 4A DO201AD Product overview: MUR405 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 4A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 4A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR405 can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 4 A, 50 V
DIODE GEN PURP 50V 4A AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers |
| Product Number | MUR405OS-ND | 280-MUR405 | MUR405 | MUR405 |
| Product Name | Single Diodes | 50V 4A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | Bulk | Axial Lead 9.65x5.33mm, 25.4x1.22mm Pkg, Lead len/dia | ||
| RoHS Compliant | RoHS | RoHS | ||
| IO | 4 amps |