Single PIN Diode for Attenuator and RF Switch
RF Diode PIN - Single 80V 100mA 2-X3DFN (0.6x0.3) (0201)
RF Diode PIN - Single 80V 100mA 2-X3DFN (0.6x0.3) (0201)
RF Diode PIN - Single 80V 100mA 2-X3DFN (0.6x0.3) (0201)
SINGLE PIN DIODE FOR ATTENUATOR
| Rochester Electronics | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | PIN Diodes | RF Diodes | RF Diodes |
| Product Number | NSDP301MX3T5G | 2336852P | 488-NSDP301MX3T5GDKR-ND | NSDP301MX3T5G |
| Product Name | PIN Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | |
| Configuration | Single | Single | ||
| Diode Type | PIN | PIN | ||
| Life Cycle Stage | Active | Active | ||
| RoHS Compliant | RoHS | RoHS |