Power Rectifier, Ultra-Fast Recovery, 8 A, 600 V
Diode Array 1 Pair Common Cathode Standard 600V 4A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY GP 600V 4A D2PAK
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Step Recovery Diodes | Diode Arrays | Rectifiers |
| Product Number | MURHB860CTG | MURHB860CTG-ND | MURHB860CTG |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | ||
| Life Cycle Stage | Obsolete | Removed | |
| RoHS Compliant | RoHS | ||
| Package | D2PAK; D2PAK 2 LEAD | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK |