Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 400 V
Manufacturer: ON Semiconductor
Win Source Part Number: 1228539-MUR240
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 400 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 1000-BLKBX - Bulk Box Product overview: MUR240 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR240 can be used for catalog matching and distributor lookup.
Diode Standard 400V 2A Through Hole Axial
DIODE GEN PURP 400V 2A AXIAL
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Step Recovery Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | MUR240 | 1228539-MUR240 | 280-MUR240 | MUR240-ND | MUR240 |
| Product Name | Diodes, Rectifiers - Single - MUR240 | 2 A 400 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Rectifier | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | Bulk |