Diode Standard 200V 1.5A Surface Mount DO-214AC (SMA)
Super Fast Surface Mount Rectifiers, 7500-REEL Product overview: NRVUS2DA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVUS2DA can be used for catalog matching and distributor lookup.
Super Fast Surface Mount Rectifiers
Manufacturer: onsemi
Win Source Part Number: 1325231-NRVUS2DA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 7,500
Mounting: Surface Mount
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1.5 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Base Product Number: NRVUS2
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
RECTIFIER, SINGLE, 200V, 1.5A, DO-214AC; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1.5A; Diode Configuration:Single
Rectifiers HER SMA GPPN 1.5A 2 00V
DIODE GEN PURP 200V 1.5A DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | NRVUS2DA-ND | 280-NRVUS2DA | NRVUS2DA | 1325231-NRVUS2DA | 73AC4879 | NRVUS2DA | NRVUS2DA |
| Product Name | Single Diodes | SMD Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Rectifier, Single, 200V, 1.5A, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | SMA; SMA | DO-214AC-2 | SMA | ||||
| Life Cycle Stage | Obsolete | Last Shipments | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Diode Type | Standard |