onsemi Diodes, Rectifiers - Single - MURD315T4 MURD315T4

Description
Rectifier Diode, 3A, 150V
Request a Quote Datasheet
Description
Rectifier Diode, 3A, 150V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MURD315T4 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 3A, 150V

Rectifier Diode, 3A, 150V

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MURD315T4 - 247381-MURD315T4 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MURD315T4
247381-MURD315T4
Diodes, Rectifiers - Single - MURD315T4 247381-MURD315T4
Manufacturer: ON Semiconductor Win Source Part Number: 247381-MURD315T4 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 247381-MURD315T4
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3A 150V DPAK Diode and Rectifier
280-MURD315T4
3A 150V DPAK Diode and Rectifier 280-MURD315T4
3A, 150V, SILICON, RECTIFIER DIODE, COMPACT, PLASTIC, DPAK-3 Product overview: MURD315T4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 150V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 150V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD315T4 can be used for catalog matching and distributor lookup.

3A, 150V, SILICON, RECTIFIER DIODE, COMPACT, PLASTIC, DPAK-3 Product overview: MURD315T4 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 150V, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 150V, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURD315T4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MURD315T4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MURD315T4
Discrete Semiconductor Products - Diodes - Rectifiers MURD315T4
DIODE GEN PURP 100V 3A DPAK

DIODE GEN PURP 100V 3A DPAK

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers
Product Number MURD315T4 247381-MURD315T4 280-MURD315T4 MURD315T4
Product Name Diodes, Rectifiers - Single - MURD315T4 3A 150V DPAK Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package DPAK; DPAK-3
Unlock Full Specs
to access all available technical data