DIODE STANDARD 200V 3A SMAFL
DIODE STANDARD 200V 3A SMAFL
DIODE STANDARD 200V 3A SMAFL
Rectifier, Ultrafast 3 A 200 V
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 488-NRVHPAF320T3GTR-ND | NRVHPAF320T3G |
| Product Name | Single Diodes | |
| Tj | -65 to 175 C (-85 to 347 F) |