onsemi 1KV 1A Diode and Rectifier MUR1100EG

Description
Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MUR1100EG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 1A, 1000V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
1KV 1A Diode and Rectifier
280-MUR1100EG
1KV 1A Diode and Rectifier 280-MUR1100EG
Rectifier Diode Switching 1KV 1A 100ns 2-Pin DO-41 Bag Product overview: MUR1100EG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1100EG can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 1KV 1A 100ns 2-Pin DO-41 Bag Product overview: MUR1100EG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR1100EG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MUR1100EG - 208928-MUR1100EG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MUR1100EG
208928-MUR1100EG
Diodes, Rectifiers - Single - MUR1100EG 208928-MUR1100EG
Manufacturer: ON Semiconductor Win Source Part Number: 208928-MUR1100EG Packaging: Bulk Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.75V @ 1A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 10μA @ 1000V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: Axial Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 208928-MUR1100EG
Packaging: Bulk
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.75V @ 1A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Switching Diodes - 7743600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7743600
Switching Diodes 7743600
Diode 1000V 1A SWITCHMODE 75ns DO41

Diode 1000V 1A SWITCHMODE 75ns DO41

Supplier's Site
Switching Diodes - 7743600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7743600P
Switching Diodes 7743600P
Diode 1000V 1A SWITCHMODE 75ns DO41

Diode 1000V 1A SWITCHMODE 75ns DO41

Supplier's Site
Switching Diodes - 1703474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1703474
Switching Diodes 1703474
Diode 1000V 1A SWITCHMODE 75ns DO41

Diode 1000V 1A SWITCHMODE 75ns DO41

Supplier's Site
Single Diodes - MUR1100EGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MUR1100EGOS-ND
Single Diodes MUR1100EGOS-ND
Diode Standard 1000V 1A Through Hole Axial

Diode Standard 1000V 1A Through Hole Axial

Buy Now Datasheet
Power Rectifier, Ultrafast, 1000 V, 1 A, Axial Lead, Pb-Free - 70100053 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Rectifier, Ultrafast, 1000 V, 1 A, Axial Lead, Pb-Free
70100053
Power Rectifier, Ultrafast, 1000 V, 1 A, Axial Lead, Pb-Free 70100053
Power Rectifier, Ultrafast, 1000 V, 1 A, Axial Lead, Pb-Free

Power Rectifier, Ultrafast, 1000 V, 1 A, Axial Lead, Pb-Free

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
MUR1100EG
Rectifiers MUR1100EG
Rectifiers 1000V 1A UltraFast

Rectifiers 1000V 1A UltraFast

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MUR1100EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MUR1100EG
Discrete Semiconductor Products - Diodes - Rectifiers MUR1100EG
DIODE GEN PURP 1KV 1A AXIAL

DIODE GEN PURP 1KV 1A AXIAL

Supplier's Site
Fast Recovery Diode, 1A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi - 42K1598 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 1A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi
42K1598
Fast Recovery Diode, 1A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi 42K1598
FAST RECOVERY DIODE, 1A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.75V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 1A, 1KV, AXIAL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.75V; Reverse Recovery Time:75ns; Forward Surge Current:35A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Single Diodes - MUR1100EG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MUR1100EG
Single Diodes MUR1100EG
DIODE GEN PURP 1KV 1A AXIAL

DIODE GEN PURP 1KV 1A AXIAL

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Diodes Diodes Diodes Rectifiers Rectifiers Rectifiers Diodes General Purpose Diodes
Product Number MUR1100EG 280-MUR1100EG 208928-MUR1100EG 7743600 MUR1100EGOS-ND 70100053 MUR1100EG MUR1100EG 42K1598 MUR1100EG
Product Name 1KV 1A Diode and Rectifier Diodes, Rectifiers - Single - MUR1100EG Switching Diodes Single Diodes Power Rectifier, Ultrafast, 1000 V, 1 A, Axial Lead, Pb-Free Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery Diode, 1A, 1Kv, Axial; Repetitive Peak Reverse Voltage Onsemi Single Diodes
Package SUR-1AMP-64M Case 59 DO-41; DO-41 DO-41; DO-204AL, DO-41, Axial
Life Cycle Stage Active Active
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to ? C (-85 to ? F)
Diode Type Standard
VF 1.75 volts 1.75 volts 1.75 volts 1.75 volts 1.75 volts
Unlock Full Specs
to access all available technical data