DIODE STANDARD 50V 1A SOD123F
Diode Standard 50V 1A Surface Mount SOD-123F
DIODE STANDARD 50V 1A SOD123F
Surface General-Purpose Rectifier, 3000-REEL Product overview: NRVS1AFL from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NRVS1AFL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1368246-NRVS1AFL
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Base Product Number: NRVS1
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 2 µs
Current - Reverse Leakage @ Vr: 1 µA @ 50 V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Surface General-Purpose Rectifier
DIODE GEN PURP 50V 1A SOD123F
DIODE GEN PURP 50V 1A SOD123F
Rectifiers Surface General-Purpose Rectifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 488-NRVS1AFLCT-ND | 280-NRVS1AFL | 1368246-NRVS1AFL | NRVS1AFL | NRVS1AFL | NRVS1AFL | NRVS1AFL |
| Product Name | Single Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||||
| VR | 50 volts | 50 volts | |||||
| IR | 1.00E-3 mA | 1.00E-3 mA |