Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 400 V, Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia, 5000-REEL Product overview: MUR240RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MUR240RLG can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, Switch-mode, 2 A, 400 V
Diode Standard 400V 2A Through Hole Axial
Diode Standard 400V 2A Through Hole Axial
Manufacturer: ON Semiconductor
Win Source Part Number: 104159-MUR240RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 2A
Reverse Recovery Time (trr): 65ns
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: Axial
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 2A AXIAL
ULTRA FAST DIODE, 2A, 400V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single
DIODE GEN PURP 400V 2A AXIAL
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Step Recovery Diodes | Diodes | Diodes | General Purpose Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-MUR240RLG | MUR240RLG | MUR240RLGOSTR-ND | 104159-MUR240RLG | MUR240RLG | 42K1621 | MUR240RLG | MUR240RLG |
| Product Name | 2 A 400 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - MUR240RLG | Single Diodes | Ultra Fast Diode, 2A, 400V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Tape and Reel | Axial Lead 5.20x2.70mm, 25.4x0.71mm Pkg, Lead len/dia | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | ||||
| RoHS Compliant | RoHS | RoHS | ||||||
| IO | 2 amps | |||||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Applications | Rectifier |