onsemi Diodes, Rectifiers - Single - MRA4003T3G MRA4003T3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 024355-MRA4003T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 300V Operating Temperature - Junction: -55°C to 175°C Family Name: MRA4003 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): MRA4003T3; HS1F; Introduction Date: January 05, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 024355-MRA4003T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 300V Operating Temperature - Junction: -55°C to 175°C Family Name: MRA4003 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): MRA4003T3; HS1F; Introduction Date: January 05, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MRA4003T3G - 024355-MRA4003T3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MRA4003T3G
024355-MRA4003T3G
Diodes, Rectifiers - Single - MRA4003T3G 024355-MRA4003T3G
Manufacturer: ON Semiconductor Win Source Part Number: 024355-MRA4003T3G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 300V Operating Temperature - Junction: -55°C to 175°C Family Name: MRA4003 Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): MRA4003T3; HS1F; Introduction Date: January 05, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 024355-MRA4003T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 300V
Operating Temperature - Junction: -55°C to 175°C
Family Name: MRA4003
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): MRA4003T3; HS1F;
Introduction Date: January 05, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Automotive

Buy Now Datasheet
Single Diodes - MRA4003T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MRA4003T3GOSDKR-ND
Single Diodes MRA4003T3GOSDKR-ND
Diode Standard 300V 1A Surface Mount SMA

Diode Standard 300V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MRA4003T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MRA4003T3GOSTR-ND
Single Diodes MRA4003T3GOSTR-ND
Diode Standard 300V 1A Surface Mount SMA

Diode Standard 300V 1A Surface Mount SMA

Buy Now Datasheet
Single Diodes - MRA4003T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
MRA4003T3GOSCT-ND
Single Diodes MRA4003T3GOSCT-ND
Diode Standard 300V 1A Surface Mount SMA

Diode Standard 300V 1A Surface Mount SMA

Buy Now Datasheet
Singapore, Singapore
300V 1A Diode and Rectifier
280-MRA4003T3G
300V 1A Diode and Rectifier 280-MRA4003T3G
Rectifier Diode Switching 300V 1A 2-Pin SMA T/R Product overview: MRA4003T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4003T3G can be used for catalog matching and distributor lookup.

Rectifier Diode Switching 300V 1A 2-Pin SMA T/R Product overview: MRA4003T3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MRA4003T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 6490875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6490875
Schottky Diodes & Rectifiers 6490875
Rectifier diode,MRA4003 1A 300V

Rectifier diode,MRA4003 1A 300V

Supplier's Site
Schottky Diodes & Rectifiers - 5452434P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452434P
Schottky Diodes & Rectifiers 5452434P
Rectifier diode,MRA4003 1A 300V

Rectifier diode,MRA4003 1A 300V

Supplier's Site
Schottky Diodes & Rectifiers - 5452434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5452434
Schottky Diodes & Rectifiers 5452434
Rectifier diode,MRA4003 1A 300V

Rectifier diode,MRA4003 1A 300V

Supplier's Site
Schottky Diodes & Rectifiers - 6490869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6490869
Schottky Diodes & Rectifiers 6490869
Rectifier diode,MRA4003 1A 300V

Rectifier diode,MRA4003 1A 300V

Supplier's Site
 - MRA4003T3G - Rochester Electronics
Newburyport, MA, United States
Power Rectifier, Standard Recovery, 1 A, 300 V

Power Rectifier, Standard Recovery, 1 A, 300 V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
MRA4003T3G
Rectifiers MRA4003T3G
Rectifiers 300V 1A Standard

Rectifiers 300V 1A Standard

Buy Now Datasheet
DIODE, SURFACE MOUNT; SMA; 1A IF; 300V;30A IFRM; 88.30; 16.20; 2A IFRM - 70099554 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE, SURFACE MOUNT; SMA; 1A IF; 300V;30A IFRM; 88.30; 16.20; 2A IFRM
70099554
DIODE, SURFACE MOUNT; SMA; 1A IF; 300V;30A IFRM; 88.30; 16.20; 2A IFRM 70099554
DIODE, SURFACE MOUNT; SMA; 1A IF; 300V;30A IFRM; 88.30; 16.20; 2A IFRM

DIODE, SURFACE MOUNT; SMA; 1A IF; 300V;30A IFRM; 88.30; 16.20; 2A IFRM

Supplier's Site
Single Diodes - MRA4003T3G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
MRA4003T3G
Single Diodes MRA4003T3G
DIODE GEN PURP 300V 1A SMA

DIODE GEN PURP 300V 1A SMA

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - MRA4003T3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
MRA4003T3G
Diodes >> Diodes - General Purpose MRA4003T3G
1A 300V 1.18V@2A SMA(DO-214AC) Diodes - General Purpose ROHS

1A 300V 1.18V@2A SMA(DO-214AC) Diodes - General Purpose ROHS

Supplier's Site Datasheet
Standard Diode, 1A, 300V, 403D; Repetitive Peak Reverse Voltage Onsemi - 45J1686 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 300V, 403D; Repetitive Peak Reverse Voltage Onsemi
45J1686
Standard Diode, 1A, 300V, 403D; Repetitive Peak Reverse Voltage Onsemi 45J1686
STANDARD DIODE, 1A, 300V, 403D; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.18V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1A, 300V, 403D; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.18V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Standard Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 67R1383 - Newark, An Avnet Company
Chicago, IL, United States
Standard Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi
67R1383
Standard Recovery Diode, Full Reel; Repetitive Peak Reverse Voltage Onsemi 67R1383
STANDARD RECOVERY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.18V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD RECOVERY DIODE, FULL REEL; Repetitive Peak Reverse Voltage:300V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.18V; Reverse Recovery Time:-; Forward Surge Current:30A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi - 58M9352 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi
58M9352
Diode, Standard, 1A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi 58M9352
DIODE, STANDARD, 1A, SMA; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.18V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; Operating RoHS Compliant: Yes

DIODE, STANDARD, 1A, SMA; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.18V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 1A, Sma, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi - 05AC8568 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, Sma, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi
05AC8568
Diode, Standard, 1A, Sma, Full Reel; Repetitive Reverse Voltage Vrrm Max Onsemi 05AC8568
DIODE, STANDARD, 1A, SMA, FULL REEL; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.18V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

DIODE, STANDARD, 1A, SMA, FULL REEL; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.18V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MRA4003T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MRA4003T3G
Discrete Semiconductor Products - Diodes - Rectifiers MRA4003T3G
DIODE GEN PURP 300V 1A SMA

DIODE GEN PURP 300V 1A SMA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Step Recovery Diodes Rectifiers Rectifiers General Purpose Diodes General Purpose Diodes Diodes Diodes Rectifiers
Product Number 024355-MRA4003T3G MRA4003T3GOSDKR-ND 280-MRA4003T3G 6490875 5452434P MRA4003T3G MRA4003T3G 70099554 MRA4003T3G MRA4003T3G 45J1686 58M9352 MRA4003T3G
Product Name Diodes, Rectifiers - Single - MRA4003T3G Single Diodes 300V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Rectifiers DIODE, SURFACE MOUNT; SMA; 1A IF; 300V;30A IFRM; 88.30; 16.20; 2A IFRM Single Diodes Diodes >> Diodes - General Purpose Standard Diode, 1A, 300V, 403D; Repetitive Peak Reverse Voltage Onsemi Diode, Standard, 1A, Sma; Repetitive Reverse Voltage Vrrm Max Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.04 volts 1.1 volts 1.18 volts 1.18 volts 1.18 volts 1.1 volts
VR 300 volts 300 volts 300 volts 300 volts
IR 0.0100 mA 0.0100 mA
Tj -55 to 175 C (-67 to 347 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data