Rectifier Diode, 1 Phase, 2 Element, 8A, 400V V(RRM), Silicon, TO-220AB
Manufacturer: ON Semiconductor
Win Source Part Number: 024630-MUR1640CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.30V @ 8A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: MUR1640CT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-16CTU04-N3; 16CTU04; VS-16CTU04-M3; VS-16CTU04PbF;
Introduction Date: November 06, 1997
ECCN: EAR99
Country of Origin: China, Malaysia, Morocco, Philippines , United States of America, Vietnam
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Rectifier diode,MUR1640CT 16A 400V
Rectifier diode,MUR1640CT 16A 400V
Rectifier diode,MUR1640CT 16A 400V
8A 400V Ultra-Fast Recovery Rectifier, TO-220 Product overview: MUR1640CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 400V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 400V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MUR1640CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 400V 8A Through Hole TO-220-3
1.3V@8A 60ns Dual Common Cathode 8A 400V TO-220AB Fast recovery/high efficiency diode ROHS
DIODE ARRAY GP 400V 8A TO220
ULTRAFAST RECTIFIER, COMMON CATHODE 16A TO-220; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:60ns RoHS Compliant: Yes
Rectifier Diode, Dual Common Cathode, 400 V, 16 A, 1.3 V, 60 ns, 100 A RoHS Compliant: Yes
DIODE ARRAY GP 400V 8A TO220AB
| Rochester Electronics | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diode Arrays |
| Product Number | MUR1640CTG | 024630-MUR1640CTG | 5452125 | 5452125P | 286-MUR1640CTG | MUR1640CTGOS-ND | MUR1640CTG | MUR1640CTG | MUR1640CTG | 45J1744 | 58M9423 | MUR1640CTG |
| Product Name | Diodes, Rectifiers - Arrays - MUR1640CTG | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 8A 400V TO-220 Diode and Rectifier | Diode Arrays | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Ultrafast Rectifier, Common Cathode 16A To-220; Repetitive Reverse Voltage Vrrm Max Onsemi | Rectifier Diode, Dual Common Cathode, 400 V, 16 A, 1.3 V, 60 Ns, 100 A Rohs Compliant Onsemi | Diode Arrays | |
| Package | TO-220; TO-220 | TO-220; TO-220AB | TO-220; To-220ab | TO-220; TO-220 | Rail/Tube | TO-220; TO-220-3 | TO-220 | TO-220AB-3 | TO-220; TO-220-3 | |||
| Life Cycle Stage | Active | Active | Active | |||||||||
| Diode Type | Standard | Schottky | ||||||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||||||
| VR | 400 volts | 400 volts | 400 volts |