Diode Standard 400V 2A Surface Mount SMB
Power Rectifier, Ultra-Fast Recovery, 2 A, 400 V, SMB, 2500-REEL Product overview: MURS240T3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MURS240T3 can be used for catalog matching and distributor lookup.
Power Rectifier, Ultra-Fast Recovery, 2 A, 400 V
DIODE GEN PURP 400V 2A SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | Rectifiers |
| Product Number | MURS240T3OS-ND | 280-MURS240T3 | MURS240T3 | MURS240T3 |
| Product Name | Single Diodes | 2 A 400 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Package | Tape and Reel | SMB | SMB | |
| IO | 2 amps | |||
| Diode Applications | Rectifier |