Rochester Electronics Diodes, Rectifiers - Single - NSVBAS21HT3G NSVBAS21HT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929404-NSVBAS21HT3G Features: Diode Standard 250 V 200mA (DC) Surface Mount SOD-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-76, SOD-323 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929404-NSVBAS21HT3G Features: Diode Standard 250 V 200mA (DC) Surface Mount SOD-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-76, SOD-323 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - NSVBAS21HT3G - 929404-NSVBAS21HT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NSVBAS21HT3G
929404-NSVBAS21HT3G
Diodes, Rectifiers - Single - NSVBAS21HT3G 929404-NSVBAS21HT3G
Manufacturer: ON Semiconductor Win Source Part Number: 929404-NSVBAS21HT3G Features: Diode Standard 250 V 200mA (DC) Surface Mount SOD-323 Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-76, SOD-323 Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 929404-NSVBAS21HT3G
Features: Diode Standard 250 V 200mA (DC) Surface Mount SOD-323
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-76, SOD-323
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 929404-NSVBAS21HT3G
Product Name Diodes, Rectifiers - Single - NSVBAS21HT3G
Diode Type Diode Standard 250 V 200mA (DC) Surface Mount SOD-323
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - F60A - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 250 mA
View Details
QPL High Voltage Diode - JANTX1N6525 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
High-voltage switching diode - BAS521B-QF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details